3M 3M 3900 Blue Duct Tape - 48 mm Width x 54.8 m Length - 8.1 mil Thick - 49832 70006315231

Description
3M 3900 blue duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 8.1 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.
Description
3M 3900 blue duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 8.1 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Suppliers

Company
Product
Description
Supplier Links
3M 3900 Blue Duct Tape - 48 mm Width x 54.8 m Length - 8.1 mil Thick - 49832 - 021200-49832 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3900 Blue Duct Tape - 48 mm Width x 54.8 m Length - 8.1 mil Thick - 49832
021200-49832
3M 3900 Blue Duct Tape - 48 mm Width x 54.8 m Length - 8.1 mil Thick - 49832 021200-49832
3M 3900 blue duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 8.1 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

3M 3900 blue duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 8.1 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-49832
Product Name 3M 3900 Blue Duct Tape - 48 mm Width x 54.8 m Length - 8.1 mil Thick - 49832
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 18 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details