3M 3M 3900 White Duct Tape - 48 mm Width x 54.8 m Length - 8.1 mil Thick - 49829 70006315207

Description
3M 3900 white duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 8.1 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.
Description
3M 3900 white duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 8.1 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Suppliers

Company
Product
Description
Supplier Links
3M 3900 White Duct Tape - 48 mm Width x 54.8 m Length - 8.1 mil Thick - 49829 - 021200-49829 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3900 White Duct Tape - 48 mm Width x 54.8 m Length - 8.1 mil Thick - 49829
021200-49829
3M 3900 White Duct Tape - 48 mm Width x 54.8 m Length - 8.1 mil Thick - 49829 021200-49829
3M 3900 white duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 8.1 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

3M 3900 white duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 8.1 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-49829
Product Name 3M 3900 White Duct Tape - 48 mm Width x 54.8 m Length - 8.1 mil Thick - 49829
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 1466828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Black
Width 1.97 inches (50 mm)
View Details
Fluorescent Vinyl Coated Cloth Tape - P660 - Budnick Converting, Inc.
Specs
Thickness 0.0110 inches (0.2794 mm)
Adhesive Vinyl Coated Cloth
Carrier / Backing Cloth / Fabric
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details