3M 3M 433L Aluminum Tape - 1 in Width x 60 yd Length - 3.5 mil Total Thickness - 49783 70006314903

Description
3M 433L aluminum tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 746C.
Description
3M 433L aluminum tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 746C.

Suppliers

Company
Product
Description
Supplier Links
3M 433L Aluminum Tape - 1 in Width x 60 yd Length - 3.5 mil Total Thickness - 49783 - 021200-49783 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 433L Aluminum Tape - 1 in Width x 60 yd Length - 3.5 mil Total Thickness - 49783
021200-49783
3M 433L Aluminum Tape - 1 in Width x 60 yd Length - 3.5 mil Total Thickness - 49783 021200-49783
3M 433L aluminum tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 746C.

3M 433L aluminum tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 746C.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-49783
Product Name 3M 433L Aluminum Tape - 1 in Width x 60 yd Length - 3.5 mil Total Thickness - 49783
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details