3M 3M 433 Aluminum Tape - 1/2 in Width x 60 yd Length - 3.6 mil Total Thickness - 49776 70006314838

Description
3M 433 aluminum tape comes in a 1/2 in width, 60 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 746C.
Description
3M 433 aluminum tape comes in a 1/2 in width, 60 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 746C.

Suppliers

Company
Product
Description
Supplier Links
3M 433 Aluminum Tape - 1/2 in Width x 60 yd Length - 3.6 mil Total Thickness - 49776 - 021200-49776 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 433 Aluminum Tape - 1/2 in Width x 60 yd Length - 3.6 mil Total Thickness - 49776
021200-49776
3M 433 Aluminum Tape - 1/2 in Width x 60 yd Length - 3.6 mil Total Thickness - 49776 021200-49776
3M 433 aluminum tape comes in a 1/2 in width, 60 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 746C.

3M 433 aluminum tape comes in a 1/2 in width, 60 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 746C.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-49776
Product Name 3M 433 Aluminum Tape - 1/2 in Width x 60 yd Length - 3.6 mil Total Thickness - 49776
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Visibility Tapes - 2197897 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Black/yellow
View Details
Clear Polyethylene Surface Protection - 03001-016C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details