3M 3M 363 Aluminum Tape - 1/2 in Width x 36 yd Length - 7.3 mil Total Thickness - 49527 70006312311

Description
3M 363 aluminum tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.3 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).
Description
3M 363 aluminum tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.3 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 363 Aluminum Tape - 1/2 in Width x 36 yd Length - 7.3 mil Total Thickness - 49527 - 021200-49527 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 363 Aluminum Tape - 1/2 in Width x 36 yd Length - 7.3 mil Total Thickness - 49527
021200-49527
3M 363 Aluminum Tape - 1/2 in Width x 36 yd Length - 7.3 mil Total Thickness - 49527 021200-49527
3M 363 aluminum tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.3 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

3M 363 aluminum tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.3 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-49527
Product Name 3M 363 Aluminum Tape - 1/2 in Width x 36 yd Length - 7.3 mil Total Thickness - 49527
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.4724 inches (12 mm)
View Details
Co-Extruded Multi-Polymer Tape - 2A87 - Budnick Converting, Inc.
Specs
Type Adhesive; Co-Extruded Multi-Polymer Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive Co-Extruded Multi-Polymer Tape
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details