3M 3M 900B Blue Splicing & Core Starting Tape - 1 in Width x 36 yd Length - 2.5 mil Thick - Semi-Bleached Kraft Paper Liner - 92664 70006310653

Description
3M 900B blue splicing & core starting tape comes in a 1 in width, 36 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180, TAPPI UM-213 (Procedure A).
Description
3M 900B blue splicing & core starting tape comes in a 1 in width, 36 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M 900B Blue Splicing & Core Starting Tape - 1 in Width x 36 yd Length - 2.5 mil Thick - Semi-Bleached Kraft Paper Liner - 92664 - 021200-92664 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 900B Blue Splicing & Core Starting Tape - 1 in Width x 36 yd Length - 2.5 mil Thick - Semi-Bleached Kraft Paper Liner - 92664
021200-92664
3M 900B Blue Splicing & Core Starting Tape - 1 in Width x 36 yd Length - 2.5 mil Thick - Semi-Bleached Kraft Paper Liner - 92664 021200-92664
3M 900B blue splicing & core starting tape comes in a 1 in width, 36 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180, TAPPI UM-213 (Procedure A).

3M 900B blue splicing & core starting tape comes in a 1 in width, 36 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-92664
Product Name 3M 900B Blue Splicing & Core Starting Tape - 1 in Width x 36 yd Length - 2.5 mil Thick - Semi-Bleached Kraft Paper Liner - 92664
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

UL 723 Metal Foil Tape - 367-17 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.0170 inches (0.4318 mm)
Adhesive Aluminum
Peel 5.62 lbs/in (9.85 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details