3M 3M 9030 Blue Splicing & Core Starting Tape - 15/16 in Width x 3 in Length - 3 mil Thick - Repulpable Paper Liner - 48994 70006310356

Description
3M 9030 blue splicing & core starting tape comes in a 15/16 in width, 3 in length, uses a repulpable adhesive and is packaged 5000 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170.
Description
3M 9030 blue splicing & core starting tape comes in a 15/16 in width, 3 in length, uses a repulpable adhesive and is packaged 5000 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M 9030 Blue Splicing & Core Starting Tape - 15/16 in Width x 3 in Length - 3 mil Thick - Repulpable Paper Liner - 48994 - 021200-48994 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9030 Blue Splicing & Core Starting Tape - 15/16 in Width x 3 in Length - 3 mil Thick - Repulpable Paper Liner - 48994
021200-48994
3M 9030 Blue Splicing & Core Starting Tape - 15/16 in Width x 3 in Length - 3 mil Thick - Repulpable Paper Liner - 48994 021200-48994
3M 9030 blue splicing & core starting tape comes in a 15/16 in width, 3 in length, uses a repulpable adhesive and is packaged 5000 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170.

3M 9030 blue splicing & core starting tape comes in a 15/16 in width, 3 in length, uses a repulpable adhesive and is packaged 5000 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-48994
Product Name 3M 9030 Blue Splicing & Core Starting Tape - 15/16 in Width x 3 in Length - 3 mil Thick - Repulpable Paper Liner - 48994
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

3.2 mil Low VOC Modified Acrylic Transfer Tape - 2018X - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0032 inches (0.0813 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details