3M 3M 528 Tan Aerospace Tape - 6 in Width x 20 yd Length - 85 mil Thick - 48162 70006304094

Description
3M 528 tan aerospace tape comes in a 6 in width, 20 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used to a maximum temperature of +120 F. Provides a tensile strength of 18 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 85 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.
Description
3M 528 tan aerospace tape comes in a 6 in width, 20 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used to a maximum temperature of +120 F. Provides a tensile strength of 18 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 85 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Suppliers

Company
Product
Description
Supplier Links
3M 528 Tan Aerospace Tape - 6 in Width x 20 yd Length - 85 mil Thick - 48162 - 021200-48162 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 528 Tan Aerospace Tape - 6 in Width x 20 yd Length - 85 mil Thick - 48162
021200-48162
3M 528 Tan Aerospace Tape - 6 in Width x 20 yd Length - 85 mil Thick - 48162 021200-48162
3M 528 tan aerospace tape comes in a 6 in width, 20 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used to a maximum temperature of +120 F. Provides a tensile strength of 18 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 85 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

3M 528 tan aerospace tape comes in a 6 in width, 20 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used to a maximum temperature of +120 F. Provides a tensile strength of 18 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 85 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-48162
Product Name 3M 528 Tan Aerospace Tape - 6 in Width x 20 yd Length - 85 mil Thick - 48162
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.313 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details