3M 3M 5180 Gray Slick Surface Tape - 2 in Width x 36 yd Length - 3.5 mil Thick - 48106 70006303740

Description
3M 5180 gray slick surface tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.
Description
3M 5180 gray slick surface tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5180 Gray Slick Surface Tape - 2 in Width x 36 yd Length - 3.5 mil Thick - 48106 - 021200-48106 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5180 Gray Slick Surface Tape - 2 in Width x 36 yd Length - 3.5 mil Thick - 48106
021200-48106
3M 5180 Gray Slick Surface Tape - 2 in Width x 36 yd Length - 3.5 mil Thick - 48106 021200-48106
3M 5180 gray slick surface tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

3M 5180 gray slick surface tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-48106
Product Name 3M 5180 Gray Slick Surface Tape - 2 in Width x 36 yd Length - 3.5 mil Thick - 48106
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details