3M 3M 5151 Brown Slick Surface Tape - 1 in Width x 36 yd Length - 3.5 mil Thick - 45639 70006299518

Description
3M 5151 brown slick surface tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.
Description
3M 5151 brown slick surface tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5151 Brown Slick Surface Tape - 1 in Width x 36 yd Length - 3.5 mil Thick - 45639 - 021200-45639 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5151 Brown Slick Surface Tape - 1 in Width x 36 yd Length - 3.5 mil Thick - 45639
021200-45639
3M 5151 Brown Slick Surface Tape - 1 in Width x 36 yd Length - 3.5 mil Thick - 45639 021200-45639
3M 5151 brown slick surface tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

3M 5151 brown slick surface tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-45639
Product Name 3M 5151 Brown Slick Surface Tape - 1 in Width x 36 yd Length - 3.5 mil Thick - 45639
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details