3M 3M 5153 Brown Slick Surface Tape - 1 in Width x 36 yd Length - 6.8 mil Thick - 45635 70006299476

Description
3M 5153 brown slick surface tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 290 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.8 mil thickness.
Description
3M 5153 brown slick surface tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 290 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.8 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5153 Brown Slick Surface Tape - 1 in Width x 36 yd Length - 6.8 mil Thick - 45635 - 021200-45635 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5153 Brown Slick Surface Tape - 1 in Width x 36 yd Length - 6.8 mil Thick - 45635
021200-45635
3M 5153 Brown Slick Surface Tape - 1 in Width x 36 yd Length - 6.8 mil Thick - 45635 021200-45635
3M 5153 brown slick surface tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 290 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.8 mil thickness.

3M 5153 brown slick surface tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 290 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.8 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-45635
Product Name 3M 5153 Brown Slick Surface Tape - 1 in Width x 36 yd Length - 6.8 mil Thick - 45635
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Safety WalkT Fine Texture Anti-Slip Tape - 220 Safety - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0230 inches (0.5842 mm)
View Details