3M 3M 5151 Brown Slick Surface Tape - 2 in Width x 36 yd Length - 3.5 mil Thick - 45632 70006299443

Description
3M 5151 brown slick surface tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.
Description
3M 5151 brown slick surface tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5151 Brown Slick Surface Tape - 2 in Width x 36 yd Length - 3.5 mil Thick - 45632 - 021200-45632 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5151 Brown Slick Surface Tape - 2 in Width x 36 yd Length - 3.5 mil Thick - 45632
021200-45632
3M 5151 Brown Slick Surface Tape - 2 in Width x 36 yd Length - 3.5 mil Thick - 45632 021200-45632
3M 5151 brown slick surface tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

3M 5151 brown slick surface tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-45632
Product Name 3M 5151 Brown Slick Surface Tape - 2 in Width x 36 yd Length - 3.5 mil Thick - 45632
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

UHMW Tape - 2302-3R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Tape
Thickness 0.0045 inches (0.1143 mm)
Adhesive Polyolefin
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details