3M 5151 brown slick surface tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 021200-45631 |
| Product Name | 3M 5151 Brown Slick Surface Tape - 1 1/2 in Width x 36 yd Length - 3.5 mil Thick - 45631 |
| Color | Brown |