3M 3M 528 Tan Aerospace Tape - 4 in Width x 20 yd Length - 85 mil Thick - 45336 70006295037

Description
3M 528 tan aerospace tape comes in a 4 in width, 20 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used to a maximum temperature of +120 F. Provides a tensile strength of 18 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 85 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.
Description
3M 528 tan aerospace tape comes in a 4 in width, 20 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used to a maximum temperature of +120 F. Provides a tensile strength of 18 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 85 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Suppliers

Company
Product
Description
Supplier Links
3M 528 Tan Aerospace Tape - 4 in Width x 20 yd Length - 85 mil Thick - 45336 - 021200-45336 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 528 Tan Aerospace Tape - 4 in Width x 20 yd Length - 85 mil Thick - 45336
021200-45336
3M 528 Tan Aerospace Tape - 4 in Width x 20 yd Length - 85 mil Thick - 45336 021200-45336
3M 528 tan aerospace tape comes in a 4 in width, 20 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used to a maximum temperature of +120 F. Provides a tensile strength of 18 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 85 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

3M 528 tan aerospace tape comes in a 4 in width, 20 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used to a maximum temperature of +120 F. Provides a tensile strength of 18 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 85 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-45336
Product Name 3M 528 Tan Aerospace Tape - 4 in Width x 20 yd Length - 85 mil Thick - 45336
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Ultra Tack Tape - 2821 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Ultra Tack Tape
Thickness 0.0030 inches (0.0762 mm)
Adhesive PET - Polyester
View Details