3M 3M 528 Tan Aerospace Tape - 2 in Width x 20 yd Length - 85 mil Thick - 45335 70006295029

Description
3M 528 tan aerospace tape comes in a 2 in width, 20 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used to a maximum temperature of +120 F. Provides a tensile strength of 18 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 85 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.
Description
3M 528 tan aerospace tape comes in a 2 in width, 20 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used to a maximum temperature of +120 F. Provides a tensile strength of 18 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 85 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Suppliers

Company
Product
Description
Supplier Links
3M 528 Tan Aerospace Tape - 2 in Width x 20 yd Length - 85 mil Thick - 45335 - 021200-45335 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 528 Tan Aerospace Tape - 2 in Width x 20 yd Length - 85 mil Thick - 45335
021200-45335
3M 528 Tan Aerospace Tape - 2 in Width x 20 yd Length - 85 mil Thick - 45335 021200-45335
3M 528 tan aerospace tape comes in a 2 in width, 20 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used to a maximum temperature of +120 F. Provides a tensile strength of 18 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 85 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

3M 528 tan aerospace tape comes in a 2 in width, 20 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used to a maximum temperature of +120 F. Provides a tensile strength of 18 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 85 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-45335
Product Name 3M 528 Tan Aerospace Tape - 2 in Width x 20 yd Length - 85 mil Thick - 45335
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

PVC-Free Fine Line/Overmasking for Design Painting - 4215 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0047 inches (0.1194 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details