3M 3M 9926XL Clear Transfer Tape - 1 in Width x 1000 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 74029 70006294824

Description
3M 9926XL clear transfer tape comes in a 1 in width, 1000 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9926XL clear transfer tape comes in a 1 in width, 1000 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9926XL Clear Transfer Tape - 1 in Width x 1000 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 74029 - 021200-74029 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9926XL Clear Transfer Tape - 1 in Width x 1000 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 74029
021200-74029
3M 9926XL Clear Transfer Tape - 1 in Width x 1000 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 74029 021200-74029
3M 9926XL clear transfer tape comes in a 1 in width, 1000 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9926XL clear transfer tape comes in a 1 in width, 1000 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-74029
Product Name 3M 9926XL Clear Transfer Tape - 1 in Width x 1000 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 74029
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details