3M 465 clear transfer tape comes in a 1 in width, 540 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 021200-56484 |
| Product Name | 3M 465 Clear Transfer Tape - 1 in Width x 540 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 56484 |
| Type | Transfer |