3M 3M VHB 4919F Black Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 72 yd Length - 25 mil Thick - 56380 70006293925

Description
3M VHB 4919F black foam bonding VHB very high bond tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.
Description
3M VHB 4919F black foam bonding VHB very high bond tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4919F Black Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 72 yd Length - 25 mil Thick - 56380 - 021200-56380 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4919F Black Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 72 yd Length - 25 mil Thick - 56380
021200-56380
3M VHB 4919F Black Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 72 yd Length - 25 mil Thick - 56380 021200-56380
3M VHB 4919F black foam bonding VHB very high bond tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

3M VHB 4919F black foam bonding VHB very high bond tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-56380
Product Name 3M VHB 4919F Black Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 72 yd Length - 25 mil Thick - 56380
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 6861107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.4724 inches (12 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-1.500 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details