3M 3M 8820 White Conductive Tape - 2 in Width x 10 yd Length - 20 mil Thick - Thermally Conductive - 56258 70006293214

Description
3M 8820 white conductive tape comes in a 2 in width, 10 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 20 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL Listed.
Description
3M 8820 white conductive tape comes in a 2 in width, 10 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 20 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL Listed.

Suppliers

Company
Product
Description
Supplier Links
3M 8820 White Conductive Tape - 2 in Width x 10 yd Length - 20 mil Thick - Thermally Conductive - 56258 - 021200-56258 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8820 White Conductive Tape - 2 in Width x 10 yd Length - 20 mil Thick - Thermally Conductive - 56258
021200-56258
3M 8820 White Conductive Tape - 2 in Width x 10 yd Length - 20 mil Thick - Thermally Conductive - 56258 021200-56258
3M 8820 white conductive tape comes in a 2 in width, 10 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 20 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL Listed.

3M 8820 white conductive tape comes in a 2 in width, 10 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 20 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL Listed.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-56258
Product Name 3M 8820 White Conductive Tape - 2 in Width x 10 yd Length - 20 mil Thick - Thermally Conductive - 56258
Type Electrical
Color White
Adhesive Acrylic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 218631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Red
Width 0.3150 inches (8 mm)
View Details
Electrically Conductive Adhesive Transfer Tape - 9703 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 4.06 lbs/in (7.11 N/cm)
View Details