3M 3M 8805 White Conductive Tape - 2 in Width x 10 yd Length - 5 mil Thick - Thermally Conductive - 56240 70006293115

Description
3M 8805 white conductive tape comes in a 2 in width, 10 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL Listed.
Description
3M 8805 white conductive tape comes in a 2 in width, 10 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL Listed.

Suppliers

Company
Product
Description
Supplier Links
3M 8805 White Conductive Tape - 2 in Width x 10 yd Length - 5 mil Thick - Thermally Conductive - 56240 - 021200-56240 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8805 White Conductive Tape - 2 in Width x 10 yd Length - 5 mil Thick - Thermally Conductive - 56240
021200-56240
3M 8805 White Conductive Tape - 2 in Width x 10 yd Length - 5 mil Thick - Thermally Conductive - 56240 021200-56240
3M 8805 white conductive tape comes in a 2 in width, 10 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL Listed.

3M 8805 white conductive tape comes in a 2 in width, 10 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL Listed.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-56240
Product Name 3M 8805 White Conductive Tape - 2 in Width x 10 yd Length - 5 mil Thick - Thermally Conductive - 56240
Type Electrical
Color White
Adhesive Acrylic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Glass Cloth Electrical Insulating Tape - P212 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Fiberglass
Thickness 0.0075 inches (0.1905 mm)
View Details
Electrical Tapes - 603174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Polyethylene Terephthalate
View Details