3M 3M VHB 4655 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 62 mil Thick - 56151 70006292604

Description
3M VHB 4655 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.
Description
3M VHB 4655 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4655 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 62 mil Thick - 56151 - 021200-56151 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4655 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 62 mil Thick - 56151
021200-56151
3M VHB 4655 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 62 mil Thick - 56151 021200-56151
3M VHB 4655 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.

3M VHB 4655 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-56151
Product Name 3M VHB 4655 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 62 mil Thick - 56151
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.2362 inches (6 mm)
View Details
Premium Grade Duct Tape - 221 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details