3M 3M VHB 4611 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 45 mil Thick - 56146 70006292570

Description
3M VHB 4611 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.
Description
3M VHB 4611 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4611 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 45 mil Thick - 56146 - 021200-56146 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4611 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 45 mil Thick - 56146
021200-56146
3M VHB 4611 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 45 mil Thick - 56146 021200-56146
3M VHB 4611 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

3M VHB 4611 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-56146
Product Name 3M VHB 4611 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 45 mil Thick - 56146
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 6861113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.4724 inches (12 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details