3M 8815 white conductive tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 15 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL Listed.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 021200-56140 |
| Product Name | 3M 8815 White Conductive Tape - 2 in Width x 36 yd Length - 15 mil Thick - Thermally Conductive - 56140 |
| Type | Electrical |
| Color | White |
| Adhesive | Acrylic; Acrylic |