3M 3M 8805 White Conductive Tape - 4 in Width x 36 yd Length - 5 mil Thick - Thermally Conductive - 56129 70006292406

Description
3M 8805 white conductive tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL Listed.
Description
3M 8805 white conductive tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL Listed.

Suppliers

Company
Product
Description
Supplier Links
3M 8805 White Conductive Tape - 4 in Width x 36 yd Length - 5 mil Thick - Thermally Conductive - 56129 - 021200-56129 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8805 White Conductive Tape - 4 in Width x 36 yd Length - 5 mil Thick - Thermally Conductive - 56129
021200-56129
3M 8805 White Conductive Tape - 4 in Width x 36 yd Length - 5 mil Thick - Thermally Conductive - 56129 021200-56129
3M 8805 white conductive tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL Listed.

3M 8805 white conductive tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL Listed.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-56129
Product Name 3M 8805 White Conductive Tape - 4 in Width x 36 yd Length - 5 mil Thick - Thermally Conductive - 56129
Type Electrical
Color White
Adhesive Acrylic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester Film Electrical Insulating Tape - DWRAP - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Backing Material Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
ESD Tapes - 1718558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Grey, Black
Width 1.89 inches (48 mm)
View Details