3M 3M 4492 White Foam Mounting Tape - 3/8 in Width x 72 yd Length - 1/32 in Thick - 56099 70006292356

Description
3M 4492 white foam mounting tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4492 white foam mounting tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4492 White Foam Mounting Tape - 3/8 in Width x 72 yd Length - 1/32 in Thick - 56099 - 021200-56099 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4492 White Foam Mounting Tape - 3/8 in Width x 72 yd Length - 1/32 in Thick - 56099
021200-56099
3M 4492 White Foam Mounting Tape - 3/8 in Width x 72 yd Length - 1/32 in Thick - 56099 021200-56099
3M 4492 white foam mounting tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4492 white foam mounting tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-56099
Product Name 3M 4492 White Foam Mounting Tape - 3/8 in Width x 72 yd Length - 1/32 in Thick - 56099
Type Transfer
Color White
Width 0.3750 inches (9.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details