3M 3M VHB 4943F Gray Foam Bonding VHB Very High Bond Tape - 7/8 in Width x 36 yd Length - 45 mil Thick - 56074 70006292182

Description
3M VHB 4943F gray foam bonding VHB very high bond tape comes in a 7/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.
Description
3M VHB 4943F gray foam bonding VHB very high bond tape comes in a 7/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4943F Gray Foam Bonding VHB Very High Bond Tape - 7/8 in Width x 36 yd Length - 45 mil Thick - 56074 - 021200-56074 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4943F Gray Foam Bonding VHB Very High Bond Tape - 7/8 in Width x 36 yd Length - 45 mil Thick - 56074
021200-56074
3M VHB 4943F Gray Foam Bonding VHB Very High Bond Tape - 7/8 in Width x 36 yd Length - 45 mil Thick - 56074 021200-56074
3M VHB 4943F gray foam bonding VHB very high bond tape comes in a 7/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

3M VHB 4943F gray foam bonding VHB very high bond tape comes in a 7/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-56074
Product Name 3M VHB 4943F Gray Foam Bonding VHB Very High Bond Tape - 7/8 in Width x 36 yd Length - 45 mil Thick - 56074
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details