3M 4492 white foam mounting tape comes in a 5/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 15 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 021200-56069 |
| Product Name | 3M 4492 White Foam Mounting Tape - 5/8 in Width x 72 yd Length - 1/32 in Thick - 56069 |
| Type | Transfer |
| Color | White |
| Width | 0.6250 inches (15.88 mm) |