3M 3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 9 in Width x 60 yd Length - 10 mil Thick - 56063 70006292117

Description
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 9 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.
Description
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 9 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 9 in Width x 60 yd Length - 10 mil Thick - 56063 - 021200-56063 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 9 in Width x 60 yd Length - 10 mil Thick - 56063
021200-56063
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 9 in Width x 60 yd Length - 10 mil Thick - 56063 021200-56063
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 9 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

3M VHB F9473PC clear transfer VHB very high bond tape comes in a 9 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-56063
Product Name 3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 9 in Width x 60 yd Length - 10 mil Thick - 56063
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.7480 inches (19 mm)
View Details
General Purpose Glass Cloth Tape - 3615 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0075 inches (0.1905 mm)
Adhesive Fiberglass
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details