3M 3M VHB F9469PC Clear Transfer VHB Very High Bond Tape - 18 in Width x 60 yd Length - 5 mil Thick - 56062 70006292109

Description
3M VHB F9469PC clear transfer VHB very high bond tape comes in a 18 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 5 mil thickness.
Description
3M VHB F9469PC clear transfer VHB very high bond tape comes in a 18 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9469PC Clear Transfer VHB Very High Bond Tape - 18 in Width x 60 yd Length - 5 mil Thick - 56062 - 021200-56062 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB F9469PC Clear Transfer VHB Very High Bond Tape - 18 in Width x 60 yd Length - 5 mil Thick - 56062
021200-56062
3M VHB F9469PC Clear Transfer VHB Very High Bond Tape - 18 in Width x 60 yd Length - 5 mil Thick - 56062 021200-56062
3M VHB F9469PC clear transfer VHB very high bond tape comes in a 18 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 5 mil thickness.

3M VHB F9469PC clear transfer VHB very high bond tape comes in a 18 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-56062
Product Name 3M VHB F9469PC Clear Transfer VHB Very High Bond Tape - 18 in Width x 60 yd Length - 5 mil Thick - 56062
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Double Sided Tapes - 468443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Features Transparent
Color Transparent
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.187 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details