3M 3M 1026 Clear Transfer Tape - 3/4 in Width x 6 in Length - 5 mil Thick - Kraft Paper Liner - 56009 70006291671

Description
3M 1026 clear transfer tape comes in a 3/4 in width, 6 in length, uses an acrylic adhesive and is packaged 400 pads per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 1026 clear transfer tape comes in a 3/4 in width, 6 in length, uses an acrylic adhesive and is packaged 400 pads per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 1026 Clear Transfer Tape - 3/4 in Width x 6 in Length - 5 mil Thick - Kraft Paper Liner - 56009 - 021200-56009 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1026 Clear Transfer Tape - 3/4 in Width x 6 in Length - 5 mil Thick - Kraft Paper Liner - 56009
021200-56009
3M 1026 Clear Transfer Tape - 3/4 in Width x 6 in Length - 5 mil Thick - Kraft Paper Liner - 56009 021200-56009
3M 1026 clear transfer tape comes in a 3/4 in width, 6 in length, uses an acrylic adhesive and is packaged 400 pads per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 1026 clear transfer tape comes in a 3/4 in width, 6 in length, uses an acrylic adhesive and is packaged 400 pads per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-56009
Product Name 3M 1026 Clear Transfer Tape - 3/4 in Width x 6 in Length - 5 mil Thick - Kraft Paper Liner - 56009
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
4.8 Mil High Performance Adhesive Transfer - ADHTRANS 3019 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0048 inches (0.1219 mm)
Peel 4.56 lbs/in (7.99 N/cm)
View Details