3M 3M 1026 Clear Transfer Tape - 1 in Width x 4 in Length - 5 mil Thick - Kraft Paper Liner - 56008 70006291663

Description
3M 1026 clear transfer tape comes in a 1 in width, 4 in length, uses an acrylic adhesive and is packaged 500 pads per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 1026 clear transfer tape comes in a 1 in width, 4 in length, uses an acrylic adhesive and is packaged 500 pads per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 1026 Clear Transfer Tape - 1 in Width x 4 in Length - 5 mil Thick - Kraft Paper Liner - 56008 - 021200-56008 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1026 Clear Transfer Tape - 1 in Width x 4 in Length - 5 mil Thick - Kraft Paper Liner - 56008
021200-56008
3M 1026 Clear Transfer Tape - 1 in Width x 4 in Length - 5 mil Thick - Kraft Paper Liner - 56008 021200-56008
3M 1026 clear transfer tape comes in a 1 in width, 4 in length, uses an acrylic adhesive and is packaged 500 pads per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 1026 clear transfer tape comes in a 1 in width, 4 in length, uses an acrylic adhesive and is packaged 500 pads per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-56008
Product Name 3M 1026 Clear Transfer Tape - 1 in Width x 4 in Length - 5 mil Thick - Kraft Paper Liner - 56008
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Transfer Film - D104ATG - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
Peel 6.75 lbs/in (11.82 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details