3M 3M 442KW Clear Bonding Tape - 3/4 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 59973 70006291499

Description
3M 442KW clear bonding tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M 442KW clear bonding tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M 442KW Clear Bonding Tape - 3/4 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 59973 - 021200-59973 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 442KW Clear Bonding Tape - 3/4 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 59973
021200-59973
3M 442KW Clear Bonding Tape - 3/4 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 59973 021200-59973
3M 442KW clear bonding tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M 442KW clear bonding tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-59973
Product Name 3M 442KW Clear Bonding Tape - 3/4 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 59973
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double-Linered Transfer Tape - 0720 DL-C - Budnick Converting, Inc.
Specs
Type Transfer
Thickness 0.0013 inches (0.0330 mm)
Peel 1.62 lbs/in (2.85 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details