3M 3M 442KW Clear Bonding Tape - 1/2 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 59970 70006291465

Description
3M 442KW clear bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M 442KW clear bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M 442KW Clear Bonding Tape - 1/2 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 59970 - 021200-59970 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 442KW Clear Bonding Tape - 1/2 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 59970
021200-59970
3M 442KW Clear Bonding Tape - 1/2 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 59970 021200-59970
3M 442KW clear bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M 442KW clear bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-59970
Product Name 3M 442KW Clear Bonding Tape - 1/2 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 59970
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Foam Tapes - 1254307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.9843 inches (25 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details