3M 3M VHB 4905 Clear Foam Bonding VHB Very High Bond Tape - 3/8 in Width x 72 yd Length - 20 mil Thick - 59949 70006291374

Description
3M VHB 4905 clear foam bonding VHB very high bond tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 20 mil thickness.
Description
3M VHB 4905 clear foam bonding VHB very high bond tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 20 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4905 Clear Foam Bonding VHB Very High Bond Tape - 3/8 in Width x 72 yd Length - 20 mil Thick - 59949 - 021200-59949 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4905 Clear Foam Bonding VHB Very High Bond Tape - 3/8 in Width x 72 yd Length - 20 mil Thick - 59949
021200-59949
3M VHB 4905 Clear Foam Bonding VHB Very High Bond Tape - 3/8 in Width x 72 yd Length - 20 mil Thick - 59949 021200-59949
3M VHB 4905 clear foam bonding VHB very high bond tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 20 mil thickness.

3M VHB 4905 clear foam bonding VHB very high bond tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 20 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-59949
Product Name 3M VHB 4905 Clear Foam Bonding VHB Very High Bond Tape - 3/8 in Width x 72 yd Length - 20 mil Thick - 59949
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2050962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.4724 inches (12 mm)
View Details
Double Coated Urethane Foam Tape - 4016 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0625 inches (1.59 mm)
Adhesive PU - Polyurethane
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details