3M 3M 9498 Clear Transfer Tape - 7/8 in Width x 120 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 59916 70006291317

Description
3M 9498 clear transfer tape comes in a 7/8 in width, 120 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9498 clear transfer tape comes in a 7/8 in width, 120 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9498 Clear Transfer Tape - 7/8 in Width x 120 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 59916 - 021200-59916 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9498 Clear Transfer Tape - 7/8 in Width x 120 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 59916
021200-59916
3M 9498 Clear Transfer Tape - 7/8 in Width x 120 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 59916 021200-59916
3M 9498 clear transfer tape comes in a 7/8 in width, 120 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9498 clear transfer tape comes in a 7/8 in width, 120 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-59916
Product Name 3M 9498 Clear Transfer Tape - 7/8 in Width x 120 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 59916
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Double Sided Tapes - 2189191 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Width 1.97 inches (50 mm)
Thickness 1.97 inches (50 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details