3M 3M Scotch 908 Gold Transfer Tape - 0.25 in Width x 36 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 49340 70006291168

Description
3M Scotch 908 gold transfer tape comes in a 0.25 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can be used in the following temperature range: -40 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M Scotch 908 gold transfer tape comes in a 0.25 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can be used in the following temperature range: -40 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 908 Gold Transfer Tape - 0.25 in Width x 36 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 49340 - 021200-49340 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 908 Gold Transfer Tape - 0.25 in Width x 36 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 49340
021200-49340
3M Scotch 908 Gold Transfer Tape - 0.25 in Width x 36 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 49340 021200-49340
3M Scotch 908 gold transfer tape comes in a 0.25 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can be used in the following temperature range: -40 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M Scotch 908 gold transfer tape comes in a 0.25 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can be used in the following temperature range: -40 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-49340
Product Name 3M Scotch 908 Gold Transfer Tape - 0.25 in Width x 36 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 49340
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
White Polyethylene Surface Protection - 03001-016 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details