3M 3M 9828PC Clear Bonding Tape - 54 in Width x 250 yd Length - 9.6 mil Thick - Kraft Paper Liner - 46288 70006290954

Description
3M 9828PC clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9.6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9828PC clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9.6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9828PC Clear Bonding Tape - 54 in Width x 250 yd Length - 9.6 mil Thick - Kraft Paper Liner - 46288 - 021200-46288 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9828PC Clear Bonding Tape - 54 in Width x 250 yd Length - 9.6 mil Thick - Kraft Paper Liner - 46288
021200-46288
3M 9828PC Clear Bonding Tape - 54 in Width x 250 yd Length - 9.6 mil Thick - Kraft Paper Liner - 46288 021200-46288
3M 9828PC clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9.6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9828PC clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9.6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-46288
Product Name 3M 9828PC Clear Bonding Tape - 54 in Width x 250 yd Length - 9.6 mil Thick - Kraft Paper Liner - 46288
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Discs - 12 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details