3M 3M VHB 4624 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 62 mil Thick - 46216 70006290772

Description
3M VHB 4624 white foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.
Description
3M VHB 4624 white foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4624 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 62 mil Thick - 46216 - 021200-46216 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4624 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 62 mil Thick - 46216
021200-46216
3M VHB 4624 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 62 mil Thick - 46216 021200-46216
3M VHB 4624 white foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.

3M VHB 4624 white foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-46216
Product Name 3M VHB 4624 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 62 mil Thick - 46216
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 8326397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.7480 inches (19 mm)
View Details
Co-Extruded Multi-Polymer Tape - 2A87 - Budnick Converting, Inc.
Specs
Type Adhesive; Co-Extruded Multi-Polymer Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive Co-Extruded Multi-Polymer Tape
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details