3M 3M 9712 Conductive Tape - 1 in Width x 36 yd Length - 0.005 in Thick - Electrically Conductive - 46183 70006290624

Description
3M 9712 conductive tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.005 in thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).
Description
3M 9712 conductive tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.005 in thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).

Suppliers

Company
Product
Description
Supplier Links
3M 9712 Conductive Tape - 1 in Width x 36 yd Length - 0.005 in Thick - Electrically Conductive - 46183 - 021200-46183 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9712 Conductive Tape - 1 in Width x 36 yd Length - 0.005 in Thick - Electrically Conductive - 46183
021200-46183
3M 9712 Conductive Tape - 1 in Width x 36 yd Length - 0.005 in Thick - Electrically Conductive - 46183 021200-46183
3M 9712 conductive tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.005 in thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).

3M 9712 conductive tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.005 in thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-46183
Product Name 3M 9712 Conductive Tape - 1 in Width x 36 yd Length - 0.005 in Thick - Electrically Conductive - 46183
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 603170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Backing Material Polyethylene Terephthalate
Width 0.5906 inches (15 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
View Details