3M 3M 9712 Conductive Tape - 1/2 in Width x 36 yd Length - 0.005 in Thick - Electrically Conductive - 46182 70006290616

Description
3M 9712 conductive tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.005 in thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).
Description
3M 9712 conductive tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.005 in thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).

Suppliers

Company
Product
Description
Supplier Links
3M 9712 Conductive Tape - 1/2 in Width x 36 yd Length - 0.005 in Thick - Electrically Conductive - 46182 - 021200-46182 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9712 Conductive Tape - 1/2 in Width x 36 yd Length - 0.005 in Thick - Electrically Conductive - 46182
021200-46182
3M 9712 Conductive Tape - 1/2 in Width x 36 yd Length - 0.005 in Thick - Electrically Conductive - 46182 021200-46182
3M 9712 conductive tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.005 in thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).

3M 9712 conductive tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.005 in thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-46182
Product Name 3M 9712 Conductive Tape - 1/2 in Width x 36 yd Length - 0.005 in Thick - Electrically Conductive - 46182
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Polyimido; Plastic / Polymer
Adhesive Polyester type
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
ESD Tapes - 218629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.3150 inches (8 mm)
View Details