3M 9712 conductive tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.005 in thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 021200-46181 |
| Product Name | 3M 9712 Conductive Tape - 1/4 in Width x 36 yd Length - 0.005 in Thick - Electrically Conductive - 46181 |
| Type | Electrical |