3M 3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 1/4 in Width x 72 yd Length - 0.015 in Thick - Kraft Paper Liner - 44602 70006285764

Description
3M Flexomount 411 gray flexographic plate mounting tape comes in a 1/4 in width, 72 yd length, uses a rubber adhesive and is packaged 36 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Flexomount 411 gray flexographic plate mounting tape comes in a 1/4 in width, 72 yd length, uses a rubber adhesive and is packaged 36 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 1/4 in Width x 72 yd Length - 0.015 in Thick - Kraft Paper Liner - 44602 - 021200-44602 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 1/4 in Width x 72 yd Length - 0.015 in Thick - Kraft Paper Liner - 44602
021200-44602
3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 1/4 in Width x 72 yd Length - 0.015 in Thick - Kraft Paper Liner - 44602 021200-44602
3M Flexomount 411 gray flexographic plate mounting tape comes in a 1/4 in width, 72 yd length, uses a rubber adhesive and is packaged 36 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Flexomount 411 gray flexographic plate mounting tape comes in a 1/4 in width, 72 yd length, uses a rubber adhesive and is packaged 36 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-44602
Product Name 3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 1/4 in Width x 72 yd Length - 0.015 in Thick - Kraft Paper Liner - 44602
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Discs - 21 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details