3M 3M VHB 4622 White Foam Bonding VHB Very High Bond Tape - 3/8 in Width x 36 yd Length - 45 mil Thick - 44313 70006284379

Description
3M VHB 4622 white foam bonding VHB very high bond tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.
Description
3M VHB 4622 white foam bonding VHB very high bond tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4622 White Foam Bonding VHB Very High Bond Tape - 3/8 in Width x 36 yd Length - 45 mil Thick - 44313 - 021200-44313 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4622 White Foam Bonding VHB Very High Bond Tape - 3/8 in Width x 36 yd Length - 45 mil Thick - 44313
021200-44313
3M VHB 4622 White Foam Bonding VHB Very High Bond Tape - 3/8 in Width x 36 yd Length - 45 mil Thick - 44313 021200-44313
3M VHB 4622 white foam bonding VHB very high bond tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

3M VHB 4622 white foam bonding VHB very high bond tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-44313
Product Name 3M VHB 4622 White Foam Bonding VHB Very High Bond Tape - 3/8 in Width x 36 yd Length - 45 mil Thick - 44313
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 8326391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.9843 inches (25 mm)
View Details