3M 3M Cushion-Mount 1920M Pink Flexographic Plate Mounting Tape - 36 in Width x 25 yd Length - 0.02 in Thick - Kraft Paper Liner - 44208 70006283645

Description
3M Cushion-Mount 1920M pink flexographic plate mounting tape comes in a 36 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Cushion-Mount 1920M pink flexographic plate mounting tape comes in a 36 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 1920M Pink Flexographic Plate Mounting Tape - 36 in Width x 25 yd Length - 0.02 in Thick - Kraft Paper Liner - 44208 - 021200-44208 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 1920M Pink Flexographic Plate Mounting Tape - 36 in Width x 25 yd Length - 0.02 in Thick - Kraft Paper Liner - 44208
021200-44208
3M Cushion-Mount 1920M Pink Flexographic Plate Mounting Tape - 36 in Width x 25 yd Length - 0.02 in Thick - Kraft Paper Liner - 44208 021200-44208
3M Cushion-Mount 1920M pink flexographic plate mounting tape comes in a 36 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Cushion-Mount 1920M pink flexographic plate mounting tape comes in a 36 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-44208
Product Name 3M Cushion-Mount 1920M Pink Flexographic Plate Mounting Tape - 36 in Width x 25 yd Length - 0.02 in Thick - Kraft Paper Liner - 44208
Color Pink
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Black & White Polyethylene Surface Protection - 03000-048B - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details