3M 3M Cushion-Mount 1060 White Flexographic Plate Mounting Tape - 36 in Width x 50 ft Length - 0.060 in Thick - Kraft Paper Liner - 44203 70006283595

Description
3M Cushion-Mount 1060 white flexographic plate mounting tape comes in a 36 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Cushion-Mount 1060 white flexographic plate mounting tape comes in a 36 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 1060 White Flexographic Plate Mounting Tape - 36 in Width x 50 ft Length - 0.060 in Thick - Kraft Paper Liner - 44203 - 021200-44203 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 1060 White Flexographic Plate Mounting Tape - 36 in Width x 50 ft Length - 0.060 in Thick - Kraft Paper Liner - 44203
021200-44203
3M Cushion-Mount 1060 White Flexographic Plate Mounting Tape - 36 in Width x 50 ft Length - 0.060 in Thick - Kraft Paper Liner - 44203 021200-44203
3M Cushion-Mount 1060 white flexographic plate mounting tape comes in a 36 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Cushion-Mount 1060 white flexographic plate mounting tape comes in a 36 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-44203
Product Name 3M Cushion-Mount 1060 White Flexographic Plate Mounting Tape - 36 in Width x 50 ft Length - 0.060 in Thick - Kraft Paper Liner - 44203
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details