3M 3M 3615 White Cloth Tape - 3 in Width x 36 yd Length - 7 mil Thick - 43477 70006282225

Description
3M 3615 white cloth tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 180 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.
Description
3M 3615 white cloth tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 180 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 3615 White Cloth Tape - 3 in Width x 36 yd Length - 7 mil Thick - 43477 - 021200-43477 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3615 White Cloth Tape - 3 in Width x 36 yd Length - 7 mil Thick - 43477
021200-43477
3M 3615 White Cloth Tape - 3 in Width x 36 yd Length - 7 mil Thick - 43477 021200-43477
3M 3615 white cloth tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 180 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

3M 3615 white cloth tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 180 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-43477
Product Name 3M 3615 White Cloth Tape - 3 in Width x 36 yd Length - 7 mil Thick - 43477
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 2231074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 1.97 inches (50 mm)
Thickness 0.0091 inches (0.2300 mm)
View Details
High Temp Laminating Adhesive - 240APS - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Peel 4.5 lbs/in (7.88 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details