3M Scotch-Brite 9713 conductive tape comes in a 4 in width, 108 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 3 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 021200-43214 |
| Product Name | 3M Scotch-Brite 9713 Conductive Tape - 4 in Width x 108 yd Length - 3 mil Thick - Electrically Conductive - 43214 |
| Type | Electrical |