3M 3M 466XL Clear Transfer Tape - 1/2 in Width x 500 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 43101 70006279478

Description
3M 466XL clear transfer tape comes in a 1/2 in width, 500 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 466XL clear transfer tape comes in a 1/2 in width, 500 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 466XL Clear Transfer Tape - 1/2 in Width x 500 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 43101 - 021200-43101 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 466XL Clear Transfer Tape - 1/2 in Width x 500 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 43101
021200-43101
3M 466XL Clear Transfer Tape - 1/2 in Width x 500 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 43101 021200-43101
3M 466XL clear transfer tape comes in a 1/2 in width, 500 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 466XL clear transfer tape comes in a 1/2 in width, 500 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-43101
Product Name 3M 466XL Clear Transfer Tape - 1/2 in Width x 500 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 43101
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231077 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Yellow
Width 0.4724 inches (12 mm)
View Details
2.5 mil Polyimide & Silicone Adhesive Tape - 2345-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
Adhesive Polyimide
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details