3M 3M 467MP Clear Transfer Tape - 9 1/2 in Width x 60 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 43043 70006278843

Description
3M 467MP clear transfer tape comes in a 9 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 467MP clear transfer tape comes in a 9 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 467MP Clear Transfer Tape - 9 1/2 in Width x 60 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 43043 - 021200-43043 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 467MP Clear Transfer Tape - 9 1/2 in Width x 60 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 43043
021200-43043
3M 467MP Clear Transfer Tape - 9 1/2 in Width x 60 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 43043 021200-43043
3M 467MP clear transfer tape comes in a 9 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 467MP clear transfer tape comes in a 9 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-43043
Product Name 3M 467MP Clear Transfer Tape - 9 1/2 in Width x 60 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 43043
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2189191 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Width 1.97 inches (50 mm)
Thickness 1.97 inches (50 mm)
View Details
White PE Foam Double Coated Rubber - 2232 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0357 inches (0.9055 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details