3M 3M VHB 4932 White Foam Bonding VHB Very High Bond Tape - 3/8 in Width x 72 yd Length - 25 mil Thick - 43008 70006278579

Description
3M VHB 4932 white foam bonding VHB very high bond tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +160 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.
Description
3M VHB 4932 white foam bonding VHB very high bond tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +160 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4932 White Foam Bonding VHB Very High Bond Tape - 3/8 in Width x 72 yd Length - 25 mil Thick - 43008 - 021200-43008 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4932 White Foam Bonding VHB Very High Bond Tape - 3/8 in Width x 72 yd Length - 25 mil Thick - 43008
021200-43008
3M VHB 4932 White Foam Bonding VHB Very High Bond Tape - 3/8 in Width x 72 yd Length - 25 mil Thick - 43008 021200-43008
3M VHB 4932 white foam bonding VHB very high bond tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +160 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

3M VHB 4932 white foam bonding VHB very high bond tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +160 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-43008
Product Name 3M VHB 4932 White Foam Bonding VHB Very High Bond Tape - 3/8 in Width x 72 yd Length - 25 mil Thick - 43008
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Aggressive, Low Fogging Acrylic Transfer - 1149 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0045 inches (0.1143 mm)
View Details